Fair-Rite Products Corp. Cable Ferrites 2643167751

Description
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 115Ohm @ 100MHz ID 2.570"" W x 0.033"" H (65.28mm x 0.84mm) OD 3.000"" W x 0.250"" H (76.20mm x 6.35mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 115Ohm @ 100MHz ID 2.570"" W x 0.033"" H (65.28mm x 0.84mm) OD 3.000"" W x 0.250"" H (76.20mm x 6.35mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1157-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1157-ND
Cable Ferrites 1934-1157-ND
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 115Ohm @ 100MHz ID 2.570"" W x 0.033"" H (65.28mm x 0.84mm) OD 3.000"" W x 0.250"" H (76.20mm x 6.35mm) Length 0.500"" (12.70mm)"

"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 115Ohm @ 100MHz ID 2.570"" W x 0.033"" H (65.28mm x 0.84mm) OD 3.000"" W x 0.250"" H (76.20mm x 6.35mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1157-ND
Product Name Cable Ferrites
Impedance 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.15uH 150MHz 0.28A Inductor and Choke - 71-0603CS-R15XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 300 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176748-5 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers