Fair-Rite Products Corp. Cable Ferrites 2643166851

Description
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 235Ohm @ 100MHz ID 1.050"" W x 0.033"" H (26.67mm x 0.84mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 235Ohm @ 100MHz ID 1.050"" W x 0.033"" H (26.67mm x 0.84mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1069-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1069-ND
Cable Ferrites 1934-1069-ND
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 235Ohm @ 100MHz ID 1.050"" W x 0.033"" H (26.67mm x 0.84mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.000"" (25.40mm)"

"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 235Ohm @ 100MHz ID 1.050"" W x 0.033"" H (26.67mm x 0.84mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1069-ND
Product Name Cable Ferrites
Impedance 235 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC1EY0220ANCT-ND - DigiKey
Specs
DCR 0.2800 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details