Fair-Rite Products Corp. Filters - Cable Ferrites 2643166551

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328090-2643166551 Category: Filters>Cable Ferrites Packaging: Bulk Type: Flat Length: 1.125" (28.58mm) Standard Package: 200 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 300Ohm @ 100MHz Design: Solid Inner Dimension: 1.355" W x 0.060" H (34.42mm x 1.52mm) Outer Dimension: 1.775" W x 0.490" H (45.09mm x 12.45mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1142 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328090-2643166551 Category: Filters>Cable Ferrites Packaging: Bulk Type: Flat Length: 1.125" (28.58mm) Standard Package: 200 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 300Ohm @ 100MHz Design: Solid Inner Dimension: 1.355" W x 0.060" H (34.42mm x 1.52mm) Outer Dimension: 1.775" W x 0.490" H (45.09mm x 12.45mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1142 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 2643166551 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
2643166551
Filters - Cable Ferrites 2643166551
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328090-2643166551 Category: Filters>Cable Ferrites Packaging: Bulk Type: Flat Length: 1.125" (28.58mm) Standard Package: 200 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 300Ohm @ 100MHz Design: Solid Inner Dimension: 1.355" W x 0.060" H (34.42mm x 1.52mm) Outer Dimension: 1.775" W x 0.490" H (45.09mm x 12.45mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1142 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328090-2643166551
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Flat
Length: 1.125" (28.58mm)
Standard Package: 200
Mounting: Free Hanging
Material: 43
Impedance @ Frequency: 300Ohm @ 100MHz
Design: Solid
Inner Dimension: 1.355" W x 0.060" H (34.42mm x 1.52mm)
Outer Dimension: 1.775" W x 0.490" H (45.09mm x 12.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1142
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Flat Cable, 33.7Mm X 1.2Mm, 300 Ohm; Impedance Fair-Rite - 93B2501 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Flat Cable, 33.7Mm X 1.2Mm, 300 Ohm; Impedance Fair-Rite
93B2501
Ferrite Core, Flat Cable, 33.7Mm X 1.2Mm, 300 Ohm; Impedance Fair-Rite 93B2501
FERRITE CORE, FLAT CABLE, 33.7MM X 1.2MM, 300 OHM; Impedance:300ohm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:- RoHS Compliant: Yes

FERRITE CORE, FLAT CABLE, 33.7MM X 1.2MM, 300 OHM; Impedance:300ohm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 2643166551 93B2501
Product Name Filters - Cable Ferrites Ferrite Core, Flat Cable, 33.7Mm X 1.2Mm, 300 Ohm; Impedance Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details