Fair-Rite Products Corp. Cable Ferrites 2643165451

Description
"Solid Free Hanging Ferrite Core 275Ohm @ 100MHz ID 0.260"" Dia (6.60mm) OD 0.591"" W x 0.295"" H (15.00mm x 7.50mm) Length 0.600"" (15.25mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 275Ohm @ 100MHz ID 0.260"" Dia (6.60mm) OD 0.591"" W x 0.295"" H (15.00mm x 7.50mm) Length 0.600"" (15.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-2643165451-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2643165451-ND
Cable Ferrites 1934-2643165451-ND
"Solid Free Hanging Ferrite Core 275Ohm @ 100MHz ID 0.260"" Dia (6.60mm) OD 0.591"" W x 0.295"" H (15.00mm x 7.50mm) Length 0.600"" (15.25mm)"

"Solid Free Hanging Ferrite Core 275Ohm @ 100MHz ID 0.260"" Dia (6.60mm) OD 0.591"" W x 0.295"" H (15.00mm x 7.50mm) Length 0.600"" (15.25mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2643165451-ND
Product Name Cable Ferrites
Impedance 275 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Automotive 15uH 2.5MHz 0.17A Inductor and Choke - 71-0603LS-153XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176749-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers