Fair-Rite Products Corp. Filters - Cable Ferrites 2643021801

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1329078-2643021801 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.437" (11.10mm) Standard Package: 8,400 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 131Ohm @ 100MHz Design: Solid Inner Dimension: 0.062" Dia (1.58mm) Outer Dimension: 0.200" Dia (5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1339 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1329078-2643021801 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.437" (11.10mm) Standard Package: 8,400 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 131Ohm @ 100MHz Design: Solid Inner Dimension: 0.062" Dia (1.58mm) Outer Dimension: 0.200" Dia (5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1339 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 2643021801 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
2643021801
Filters - Cable Ferrites 2643021801
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1329078-2643021801 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.437" (11.10mm) Standard Package: 8,400 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 131Ohm @ 100MHz Design: Solid Inner Dimension: 0.062" Dia (1.58mm) Outer Dimension: 0.200" Dia (5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1339 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1329078-2643021801
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 0.437" (11.10mm)
Standard Package: 8,400
Mounting: Free Hanging
Material: 43
Impedance @ Frequency: 131Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.062" Dia (1.58mm)
Outer Dimension: 0.200" Dia (5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1339
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Cylindrical, 131Ohm/100Mhz; Outer Diameter Fair-Rite - 94C2934 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 131Ohm/100Mhz; Outer Diameter Fair-Rite
94C2934
Ferrite Core, Cylindrical, 131Ohm/100Mhz; Outer Diameter Fair-Rite 94C2934
FERRITE CORE, CYLINDRICAL, 131OHM/100MHZ; Outer Diameter:5.1mm; Product Length:11.1mm; Inner Diameter:1.45mm; Frequency Min:-; Frequency Max:-; Impedance:151ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 131OHM/100MHZ; Outer Diameter:5.1mm; Product Length:11.1mm; Inner Diameter:1.45mm; Frequency Min:-; Frequency Max:-; Impedance:151ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 2643021801 94C2934
Product Name Filters - Cable Ferrites Ferrite Core, Cylindrical, 131Ohm/100Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details