Fair-Rite Products Corp. Cable Ferrites 2643020501

Description
"Solid Free Hanging Ferrite Core 31Ohm @ 100MHz ID 0.034"" Dia (0.86mm) OD Length 0.140"" (3.56mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 31Ohm @ 100MHz ID 0.034"" Dia (0.86mm) OD Length 0.140"" (3.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-2643020501-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2643020501-ND
Cable Ferrites 1934-2643020501-ND
"Solid Free Hanging Ferrite Core 31Ohm @ 100MHz ID 0.034"" Dia (0.86mm) OD Length 0.140"" (3.56mm)"

"Solid Free Hanging Ferrite Core 31Ohm @ 100MHz ID 0.034"" Dia (0.86mm) OD Length 0.140"" (3.56mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2643020501-ND
Product Name Cable Ferrites
Impedance 31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176487-2 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.0039uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers