Fair-Rite Products Corp. Cable Ferrites 2643012702

Description
"Solid Free Hanging Ferrite Core 38Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.380"" Dia (9.65mm) Length 0.290"" (7.37mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 38Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.380"" Dia (9.65mm) Length 0.290"" (7.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1332-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1332-ND
Cable Ferrites 1934-1332-ND
"Solid Free Hanging Ferrite Core 38Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.380"" Dia (9.65mm) Length 0.290"" (7.37mm)"

"Solid Free Hanging Ferrite Core 38Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.380"" Dia (9.65mm) Length 0.290"" (7.37mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1332-ND
Product Name Cable Ferrites
Impedance 38 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.6A Inductor and Choke - 71-0603CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176745-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers