Fair-Rite Products Corp. Cable Ferrites 2643006302

Description
"Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1341-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1341-ND
Cable Ferrites 1934-1341-ND
"Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"

"Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.410"" (10.41mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1341-ND
Product Name Cable Ferrites
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0400ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers