Fair-Rite Products Corp. Cable Ferrites 2643003201

Description
"Solid Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.105"" Dia (2.67mm) OD 0.210"" Dia (5.33mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.105"" Dia (2.67mm) OD 0.210"" Dia (5.33mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1021-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1021-ND
Cable Ferrites 1934-1021-ND
"Solid Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.105"" Dia (2.67mm) OD 0.210"" Dia (5.33mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.105"" Dia (2.67mm) OD 0.210"" Dia (5.33mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Box Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 105Ohm @ 100MHz Material: 43 Inner Dimension: 0.105" Dia (2.67mm) Outer Dimension: 0.210" Dia (5.33mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Box
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 105Ohm @ 100MHz
Material: 43
Inner Dimension: 0.105" Dia (2.67mm)
Outer Dimension: 0.210" Dia (5.33mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1021-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-1 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-56NXGLW - 1195698-0603HP-56NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0560 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers