Fair-Rite Products Corp. Cable Ferrites 2643001601

Description
"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.070"" Dia (1.78mm) OD 0.140"" Dia (3.56mm) Length 0.122"" (3.10mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.070"" Dia (1.78mm) OD 0.140"" Dia (3.56mm) Length 0.122"" (3.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1484-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1484-ND
Cable Ferrites 1934-1484-ND
"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.070"" Dia (1.78mm) OD 0.140"" Dia (3.56mm) Length 0.122"" (3.10mm)"

"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.070"" Dia (1.78mm) OD 0.140"" Dia (3.56mm) Length 0.122"" (3.10mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1484-ND
Product Name Cable Ferrites
Impedance 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176744-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details