Fair-Rite Products Corp. Cable Ferrites 2643001501

Description
"Solid Free Hanging Ferrite Core 35Ohm @ 100MHz ID 0.063"" Dia (1.60mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 35Ohm @ 100MHz ID 0.063"" Dia (1.60mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1482-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1482-ND
Cable Ferrites 1934-1482-ND
"Solid Free Hanging Ferrite Core 35Ohm @ 100MHz ID 0.063"" Dia (1.60mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"

"Solid Free Hanging Ferrite Core 35Ohm @ 100MHz ID 0.063"" Dia (1.60mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1482-ND
Product Name Cable Ferrites
Impedance 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-2N4XGLW - 1033651-0402HP-2N4XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0750ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details