Fair-Rite Products Corp. Cable Ferrites 2643000101

Description
"Solid Free Hanging Ferrite Core 40Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 40Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1480-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1480-ND
Cable Ferrites 1934-1480-ND
"Solid Free Hanging Ferrite Core 40Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"

"Solid Free Hanging Ferrite Core 40Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1480-ND
Product Name Cable Ferrites
Impedance 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC2CY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details