Fair-Rite Products Corp. Filters - Cable Ferrites 2631626402

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328099-2631626402 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 376 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 225Ohm @ 100MHz Design: Solid Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.735" Dia (18.67mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328099-2631626402 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 376 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 225Ohm @ 100MHz Design: Solid Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.735" Dia (18.67mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 2631626402 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
2631626402
Filters - Cable Ferrites 2631626402
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328099-2631626402 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 376 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 225Ohm @ 100MHz Design: Solid Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.735" Dia (18.67mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1235 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328099-2631626402
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 1.125" (28.58mm)
Standard Package: 376
Mounting: Free Hanging
Material: 31
Impedance @ Frequency: 225Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.400" Dia (10.16mm)
Outer Dimension: 0.735" Dia (18.67mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1235
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Cylindrical, 225Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 81C7289 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 225Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
81C7289
Ferrite Core, Cylindrical, 225Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 81C7289
FERRITE CORE, CYLINDRICAL, 225OHM/100MHZ, 300MHZ; Outer Diameter:18.7mm; Product Length:28.6mm; Inner Diameter:10.15mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:225ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 225OHM/100MHZ, 300MHZ; Outer Diameter:18.7mm; Product Length:28.6mm; Inner Diameter:10.15mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:225ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 2631626402 81C7289
Product Name Filters - Cable Ferrites Ferrite Core, Cylindrical, 225Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Ceramic Washer -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details