Fair-Rite Products Corp. Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 2631625102

Description
FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ; Outer Diameter:16.25mm; Product Length:28.6mm; Inner Diameter:7.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:268ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ; Outer Diameter:16.25mm; Product Length:28.6mm; Inner Diameter:7.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:268ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 79K4486 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
79K4486
Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 79K4486
FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ; Outer Diameter:16.25mm; Product Length:28.6mm; Inner Diameter:7.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:268ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ; Outer Diameter:16.25mm; Product Length:28.6mm; Inner Diameter:7.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:268ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Cylindrical, 260 Ohm; Outer Diameter Fair-Rite - 57AK4596 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 260 Ohm; Outer Diameter Fair-Rite
57AK4596
Ferrite Core, Cylindrical, 260 Ohm; Outer Diameter Fair-Rite 57AK4596
FERRITE CORE, CYLINDRICAL, 260 OHM; Outer Diameter:16.25mm; Length:28.6mm; Inner Diameter:7.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance @ 100MHz:260ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 260 OHM; Outer Diameter:16.25mm; Length:28.6mm; Inner Diameter:7.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance @ 100MHz:260ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 79K4486
Product Name Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details