Fair-Rite Products Corp. Cable Ferrites 2631625002

Description
"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1232-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1232-ND
Cable Ferrites 1934-1232-ND
"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"

"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"

Buy Now Datasheet
Filters Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Cable Ferrites
Filters Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters Cable Ferrites Type: Round Package: Bulk Impedance @ Frequency: 130Ohm @ 100MHz Design: Solid Inner Dimension: 0.312" Dia (7.93mm) Outer Dimension: 0.625" Dia (15.88mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Fair-Rite Products Corp.
Category: Filters Cable Ferrites
Type: Round
Package: Bulk
Impedance @ Frequency: 130Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.312" Dia (7.93mm)
Outer Dimension: 0.625" Dia (15.88mm)
Mounting Type: Free Hanging
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1232-ND
Product Name Cable Ferrites Filters Cable Ferrites
Impedance 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176748-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers