Fair-Rite Products Corp. Filters-Cable Ferrites 2631540002

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 300Ohm @ 100MHz Material: 31 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.562" Dia (14.28mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 300Ohm @ 100MHz Material: 31 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.562" Dia (14.28mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 300Ohm @ 100MHz Material: 31 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.562" Dia (14.28mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 300Ohm @ 100MHz
Material: 31
Inner Dimension: 0.250" Dia (6.35mm)
Outer Dimension: 0.562" Dia (14.28mm)

Buy Now Datasheet
Cable Ferrites - 1934-1350-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1350-ND
Cable Ferrites 1934-1350-ND
"Solid Free Hanging Ferrite Core 300Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.28mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 300Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.28mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1350-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176749-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers