Fair-Rite Products Corp. Cable Ferrites 2631164051

Description
"Hinged (Snap On) Free Hanging Ferrite Core 310Ohm @ 100MHz ID 2.570"" Dia (65.28mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 310Ohm @ 100MHz ID 2.570"" Dia (65.28mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-2631164051-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2631164051-ND
Cable Ferrites 1934-2631164051-ND
"Hinged (Snap On) Free Hanging Ferrite Core 310Ohm @ 100MHz ID 2.570"" Dia (65.28mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.125"" (28.58mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 310Ohm @ 100MHz ID 2.570"" Dia (65.28mm) OD 1.500"" W x 0.250"" H (38.10mm x 6.35mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2631164051-ND
Product Name Cable Ferrites
Impedance 310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176748-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers