Fair-Rite Products Corp. Filters - Cable Ferrites 2631102002

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328887-2631102002 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 159 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 260Ohm @ 100MHz Design: Solid Inner Dimension: 0.505" Dia (12.83mm) Outer Dimension: 1.020" Dia (25.91mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1355 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328887-2631102002 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 159 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 260Ohm @ 100MHz Design: Solid Inner Dimension: 0.505" Dia (12.83mm) Outer Dimension: 1.020" Dia (25.91mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1355 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 2631102002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
2631102002
Filters - Cable Ferrites 2631102002
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328887-2631102002 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 159 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 260Ohm @ 100MHz Design: Solid Inner Dimension: 0.505" Dia (12.83mm) Outer Dimension: 1.020" Dia (25.91mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1355 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328887-2631102002
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 1.125" (28.58mm)
Standard Package: 159
Mounting: Free Hanging
Material: 31
Impedance @ Frequency: 260Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.505" Dia (12.83mm)
Outer Dimension: 1.020" Dia (25.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1355
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 85C4595 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
85C4595
Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 85C4595
FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ; Outer Diameter:25.9mm; Product Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:280ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ; Outer Diameter:25.9mm; Product Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:280ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 2631102002 85C4595
Product Name Filters - Cable Ferrites Ferrite Core, Cylindrical, 260 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details