Solid Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.193" Dia (4.90mm) OD 0.375" Dia (9.53mm) Length 0.750" (19.05mm)
Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 160Ohm @ 100MHz
Inner Dimension: 0.193" Dia (4.90mm)
Outer Dimension: 0.375" Dia (9.53mm)
Mounting Type: Free Hanging
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Ferrite Beads | Ferrite Beads |
Product Number | 1934-1385-ND | |
Product Name | Cable Ferrites | Filters-Cable Ferrites |
Impedance | 160 ohms | 160 ohms |