Fair-Rite Products Corp. 50 OHM Inductor and Choke 2518065007Y6

Description
FERRITE BEAD 50 OHM 1806 1LN Product overview: 2518065007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2518065007Y6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 50 OHM 1806 1LN Product overview: 2518065007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2518065007Y6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM Inductor and Choke - 841-2518065007Y6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Inductor and Choke
841-2518065007Y6
50 OHM Inductor and Choke 841-2518065007Y6
FERRITE BEAD 50 OHM 1806 1LN Product overview: 2518065007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2518065007Y6 can be used for catalog matching and distributor lookup.

FERRITE BEAD 50 OHM 1806 1LN Product overview: 2518065007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2518065007Y6 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 1934-1466-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1466-6-ND
Ferrite Beads and Chips 1934-1466-6-ND
1 Signal Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

1 Signal Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1466-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1466-1-ND
Ferrite Beads and Chips 1934-1466-1-ND
1 Signal Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

1 Signal Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1466-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1466-2-ND
Ferrite Beads and Chips 1934-1466-2-ND
1 Signal Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

1 Signal Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

Buy Now Datasheet
Ferrite Bead, 0.01Ohm, 6A, 1806; Ferrite Case Style Fair-Rite - 83F7367 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 6A, 1806; Ferrite Case Style Fair-Rite
83F7367
Ferrite Bead, 0.01Ohm, 6A, 1806; Ferrite Case Style Fair-Rite 83F7367
FERRITE BEAD, 0.01OHM, 6A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:63ohm; DC Current Rating:6A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 6A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:63ohm; DC Current Rating:6A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.01Ohm, 6A, 1806, Full Reel; Ferrite Case Style Fair-Rite - 28X4658 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 6A, 1806, Full Reel; Ferrite Case Style Fair-Rite
28X4658
Ferrite Bead, 0.01Ohm, 6A, 1806, Full Reel; Ferrite Case Style Fair-Rite 28X4658
FERRITE BEAD, 0.01OHM, 6A, 1806, FULL REEL; Ferrite Case Style:1806 [4516 Metric]; Impedance:63ohm; DC Current Rating:6A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 6A, 1806, FULL REEL; Ferrite Case Style:1806 [4516 Metric]; Impedance:63ohm; DC Current Rating:6A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-2518065007Y6 1934-1466-6-ND 83F7367
Product Name 50 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.01Ohm, 6A, 1806; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 50 ohms 63 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details