Fair-Rite Products Corp. Ferrite Beads and Chips - 2512067007Y3 2512067007Y3

Description
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 906043-2512067007Y3 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 40mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1490-6, 1934-1490-1, 1934-1490-2
Request a Quote Datasheet
Description
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 906043-2512067007Y3 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 40mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1490-6, 1934-1490-1, 1934-1490-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 2512067007Y3 - 2512067007Y3 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 2512067007Y3
2512067007Y3
Ferrite Beads and Chips - 2512067007Y3 2512067007Y3
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 906043-2512067007Y3 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 40mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1490-6, 1934-1490-1, 1934-1490-2

Manufacturer: FAIR-RITE PRODUCTS
Win Source Part Number: 906043-2512067007Y3
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 40mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1934-1490-6, 1934-1490-1, 1934-1490-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 2512067007Y3
Product Name Ferrite Beads and Chips - 2512067007Y3
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details