Fair-Rite Products Corp. Filters - Ferrite Beads and Chips 2512067007Y0

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328126-2512067007Y0 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 3,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 1934-1408-6,1934-140 8-1,1934-1408-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328126-2512067007Y0 - Win Source Electronics
Yishun, Singapore
Filters - Ferrite Beads and Chips
1328126-2512067007Y0
Filters - Ferrite Beads and Chips 1328126-2512067007Y0
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328126-2512067007Y0 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 3,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 1934-1408-6,1934-140 8-1,1934-1408-2 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328126-2512067007Y0
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 500mA
Standard Package: 3,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 150mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1934-1408-6,1934-1408-1,1934-1408-2
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1408-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1408-2-ND
Ferrite Beads and Chips 1934-1408-2-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1408-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1408-6-ND
Ferrite Beads and Chips 1934-1408-6-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1408-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1408-1-ND
Ferrite Beads and Chips 1934-1408-1-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Chip Inductors Ferrite Beads
Product Number 1328126-2512067007Y0 1934-1408-2-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1910324P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Inductance Range 3.3 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
INDUCTOR - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Standards and Certifications RoHS
Inductance Range 0.0900 microH
Rated DC Current 3200 milliamps
View Details
Chip Power Inductor -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Standard
Core Material Ferrite
Application Power Choke
View Details