Fair-Rite Products Corp. Ferrite Beads and Chips 2512065007Y3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1392-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1392-1-ND
Ferrite Beads and Chips 1934-1392-1-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1392-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1392-6-ND
Ferrite Beads and Chips 1934-1392-6-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1392-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1392-2-ND
Ferrite Beads and Chips 1934-1392-2-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Fair-Rite - 95C0793 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Fair-Rite
95C0793
Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Fair-Rite 95C0793
FERRITE BEAD, 0.03OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:70ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:70ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.03Ohm, 3A, 1206, Full Reel; Ferrite Case Style Fair-Rite - 28X4655 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 3A, 1206, Full Reel; Ferrite Case Style Fair-Rite
28X4655
Ferrite Bead, 0.03Ohm, 3A, 1206, Full Reel; Ferrite Case Style Fair-Rite 28X4655
FERRITE BEAD, 0.03OHM, 3A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:70ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 3A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:70ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1392-1-ND 95C0793
Product Name Ferrite Beads and Chips Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Fair-Rite
DCR 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
DCR 4.00E-4 ohms
Rated DC Current 300 milliamps
View Details
0805LS (2012) Ferrite Chip Inductors - 0805LS-332 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details