FERRITE BEAD 30 OHM 1206 1LN Product overview: 2512063007Y0 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512063007Y0 can be used for catalog matching and distributor lookup.
1 Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 100mOhm
1 Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 100mOhm
1 Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 100mOhm
FERRITE BEAD, 30 OHM, 0.8A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:30ohm; DC Current Rating:800mA; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-2512063007Y0 | 1934-1406-1-ND | 78AC7225 |
| Product Name | 30 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 30 Ohm, 0.8A, 1206; Ferrite Case Style Fair-Rite |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 30 ohms | 30 ohms |