Fair-Rite Products Corp. Ferrite Beads and Chips 2512061527Y0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1393-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1393-6-ND
Ferrite Beads and Chips 1934-1393-6-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 400mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 400mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1393-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1393-1-ND
Ferrite Beads and Chips 1934-1393-1-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 400mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 400mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1393-2-ND
Ferrite Beads and Chips 1934-1393-2-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 400mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 400mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.4Ohm, 350Ma, 1206; Ferrite Case Style Fair-Rite - 65H5755 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.4Ohm, 350Ma, 1206; Ferrite Case Style Fair-Rite
65H5755
Ferrite Bead, 0.4Ohm, 350Ma, 1206; Ferrite Case Style Fair-Rite 65H5755
FERRITE BEAD, 0.4OHM, 350mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.6kohm; DC Current Rating:350mA; Product Range:-; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

FERRITE BEAD, 0.4OHM, 350mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.6kohm; DC Current Rating:350mA; Product Range:-; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.4Ohm, 350Ma, 1206, Full Reel; Ferrite Case Style Fair-Rite - 28X4653 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.4Ohm, 350Ma, 1206, Full Reel; Ferrite Case Style Fair-Rite
28X4653
Ferrite Bead, 0.4Ohm, 350Ma, 1206, Full Reel; Ferrite Case Style Fair-Rite 28X4653
FERRITE BEAD, 0.4OHM, 350mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.6kohm; DC Current Rating:350mA; Product Range:-; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.4OHM, 350mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.6kohm; DC Current Rating:350mA; Product Range:-; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1393-6-ND 65H5755
Product Name Ferrite Beads and Chips Ferrite Bead, 0.4Ohm, 350Ma, 1206; Ferrite Case Style Fair-Rite
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 350 milliamps 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Rated DC Current 400 milliamps
Impedance 68 ohms
View Details
DO1608C Series Surface Mount Power Inductors - DO1608C-223 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details