Fair-Rite Products Corp. 150 OHM Inductor and Choke 2512061517Y3

Description
FERRITE BEAD 150 OHM 1206 1LN Product overview: 2512061517Y3 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061517Y3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 150 OHM 1206 1LN Product overview: 2512061517Y3 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061517Y3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 OHM Inductor and Choke - 841-2512061517Y3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-2512061517Y3
150 OHM Inductor and Choke 841-2512061517Y3
FERRITE BEAD 150 OHM 1206 1LN Product overview: 2512061517Y3 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061517Y3 can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 1206 1LN Product overview: 2512061517Y3 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061517Y3 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 1934-1390-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1390-6-ND
Ferrite Beads and Chips 1934-1390-6-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 50mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1390-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1390-1-ND
Ferrite Beads and Chips 1934-1390-1-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 50mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1390-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1390-2-ND
Ferrite Beads and Chips 1934-1390-2-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 50mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 50mOhm

Buy Now Datasheet
Ferrite Bead, 150 Ohm, 3A, 1206; Ferrite Case Style Fair-Rite - 78AC7224 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 3A, 1206; Ferrite Case Style Fair-Rite
78AC7224
Ferrite Bead, 150 Ohm, 3A, 1206; Ferrite Case Style Fair-Rite 78AC7224
FERRITE BEAD, 150 OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:150ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

FERRITE BEAD, 150 OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:150ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-2512061517Y3 1934-1390-6-ND 78AC7224
Product Name 150 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 150 Ohm, 3A, 1206; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers