Fair-Rite Products Corp. Ferrite Beads and Chips 2512061217Y0

Description
1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm
Request a Quote Datasheet
Description
1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1404-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1404-1-ND
Ferrite Beads and Chips 1934-1404-1-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1404-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1404-6-ND
Ferrite Beads and Chips 1934-1404-6-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1404-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1404-2-ND
Ferrite Beads and Chips 1934-1404-2-ND
1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm

1 Signal Line Ferrite Bead 1206 (3216 Metric) 450mA 200mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-2512061217Y0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-2512061217Y0
120 OHM Inductor and Choke 841-2512061217Y0
FERRITE BEAD 120 OHM 1206 1LN Product overview: 2512061217Y0 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061217Y0 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 1206 1LN Product overview: 2512061217Y0 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2512061217Y0 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Bead, 0.2Ohm, 450Ma, 1206; Ferrite Case Style Fair-Rite - 32C8661 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 450Ma, 1206; Ferrite Case Style Fair-Rite
32C8661
Ferrite Bead, 0.2Ohm, 450Ma, 1206; Ferrite Case Style Fair-Rite 32C8661
FERRITE BEAD, 0.2OHM, 450mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:151ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 450mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:151ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 450Ma, 1206, Full Reel; Ferrite Case Style Fair-Rite - 28X4652 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 450Ma, 1206, Full Reel; Ferrite Case Style Fair-Rite
28X4652
Ferrite Bead, 0.2Ohm, 450Ma, 1206, Full Reel; Ferrite Case Style Fair-Rite 28X4652
FERRITE BEAD, 0.2OHM, 450mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:151ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 450mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:151ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1934-1404-1-ND 841-2512061217Y0 32C8661
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.2Ohm, 450Ma, 1206; Ferrite Case Style Fair-Rite
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 450 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details