Fair-Rite Products Corp. Filters - Ferrite Beads and Chips 2508056017Y2

Description
Win Source Part Number: 1275965-2508056017Y2 Category: Filters>Ferrite Beads and Chips Package: Tape & Reel Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 DC Resistance (DCR) (Max): 100mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Fair-Rite Products Corp. Other Names: 1934-1487-6,1934-148 7-1,1934-1487-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yishun, Singapore
Filters - Ferrite Beads and Chips
1275965-2508056017Y2
Filters - Ferrite Beads and Chips 1275965-2508056017Y2
Win Source Part Number: 1275965-2508056017Y2 Category: Filters>Ferrite Beads and Chips Package: Tape & Reel Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 DC Resistance (DCR) (Max): 100mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Fair-Rite Products Corp. Other Names: 1934-1487-6,1934-148 7-1,1934-1487-2

Win Source Part Number: 1275965-2508056017Y2
Category: Filters>Ferrite Beads and Chips
Package: Tape & Reel
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 100mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Fair-Rite Products Corp.
Other Names: 1934-1487-6,1934-1487-1,1934-1487-2

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1487-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1487-6-ND
Ferrite Beads and Chips 1934-1487-6-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1487-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1487-1-ND
Ferrite Beads and Chips 1934-1487-1-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1487-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1487-2-ND
Ferrite Beads and Chips 1934-1487-2-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Fair-Rite - 22J0387 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Fair-Rite
22J0387
Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Fair-Rite 22J0387
FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 2A, 0805, Full Reel; Ferrite Case Style Fair-Rite - 01J2846 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 0805, Full Reel; Ferrite Case Style Fair-Rite
01J2846
Ferrite Bead, 0.1Ohm, 2A, 0805, Full Reel; Ferrite Case Style Fair-Rite 01J2846
FERRITE BEAD, 0.1OHM, 2A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Ferrite Beads
Product Number 1275965-2508056017Y2 1934-1487-6-ND 22J0387
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Fair-Rite
Core Material Ferrite
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2547012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Inductance Range 0.0390 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details
0603AF Ferrite Chip Inductors - 0603AF-222 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
INDUCTOR - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Standards and Certifications RoHS
Inductance Range 0.4700 microH
Rated DC Current 5800 milliamps
View Details
Chip Inductors -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Wirewound; Multilayer
Core Material Ceramic; Ferrite
Inductance Range 0.0013 to 10000 microH
View Details