Fair-Rite Products Corp. 60 OHM Inductor and Choke 2508056007Y6

Description
FERRITE BEAD 60 OHM 0805 1LN Product overview: 2508056007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508056007Y6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0805 1LN Product overview: 2508056007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508056007Y6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 OHM Inductor and Choke - 841-2508056007Y6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-2508056007Y6
60 OHM Inductor and Choke 841-2508056007Y6
FERRITE BEAD 60 OHM 0805 1LN Product overview: 2508056007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508056007Y6 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0805 1LN Product overview: 2508056007Y6 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508056007Y6 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 1934-1471-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1471-2-ND
Ferrite Beads and Chips 1934-1471-2-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 20mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1471-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1471-6-ND
Ferrite Beads and Chips 1934-1471-6-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 20mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1471-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1471-1-ND
Ferrite Beads and Chips 1934-1471-1-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 20mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 6A 20mOhm

Buy Now Datasheet
Ferrite Bead, 60 Ohm, 6A, 0805; Ferrite Case Style Fair-Rite - 78AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 6A, 0805; Ferrite Case Style Fair-Rite
78AC7221
Ferrite Bead, 60 Ohm, 6A, 0805; Ferrite Case Style Fair-Rite 78AC7221
FERRITE BEAD, 60 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:6A; Product Range:-; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:6A; Product Range:-; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-2508056007Y6 1934-1471-2-ND 78AC7221
Product Name 60 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 60 Ohm, 6A, 0805; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details