Fair-Rite Products Corp. Ferrite Beads and Chips 2508053017Y0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1432-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1432-2-ND
Ferrite Beads and Chips 1934-1432-2-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1432-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1432-1-ND
Ferrite Beads and Chips 1934-1432-1-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1432-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1432-6-ND
Ferrite Beads and Chips 1934-1432-6-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.25Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite - 83F7369 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite
83F7369
Ferrite Bead, 0.25Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite 83F7369
FERRITE BEAD, 0.25OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.25Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite - 36K8210 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite
36K8210
Ferrite Bead, 0.25Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite 36K8210
FERRITE BEAD, 0.25OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1432-2-ND 83F7369
Product Name Ferrite Beads and Chips Ferrite Bead, 0.25Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
DCR 2.30E-4 ohms
Rated DC Current 500 milliamps
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details