Fair-Rite Products Corp. Ferrite Beads and Chips 2508051217Y0

Description
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1454-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1454-6-ND
Ferrite Beads and Chips 1934-1454-6-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1454-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1454-1-ND
Ferrite Beads and Chips 1934-1454-1-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1454-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1454-2-ND
Ferrite Beads and Chips 1934-1454-2-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Supplier's Site Datasheet
Yishun, Singapore
Filters - Ferrite Beads and Chips
976614-2508051217Y0
Filters - Ferrite Beads and Chips 976614-2508051217Y0
Win Source Part Number: 976614-2508051217Y0 Category: Filters>Ferrite Beads and Chips Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 DC Resistance (DCR) (Max): 200mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Fair-Rite Products Corp. Other Names: 1934-1454-2,1934-145 4-1,1934-1454-6

Win Source Part Number: 976614-2508051217Y0
Category: Filters>Ferrite Beads and Chips
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Fair-Rite Products Corp.
Other Names: 1934-1454-2,1934-1454-1,1934-1454-6

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite - 02E8527 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite
02E8527
Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite 02E8527
FERRITE BEAD, 0.2OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:172ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:172ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite - 28X4650 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite
28X4650
Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite 28X4650
FERRITE BEAD, 0.2OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:172ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:172ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Ferrite Beads Ferrite Beads
Product Number 1934-1454-6-ND 976614-2508051217Y0 02E8527 28X4650
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 300Ma, 0805; Ferrite Case Style Fair-Rite Ferrite Bead, 0.2Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Fair-Rite
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709323 - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.00E-4 ohms
Rated DC Current 300 milliamps
Impedance 600 ohms
View Details
0603AF Ferrite Chip Inductors - 0603AF-111 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
INDUCTOR - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Standards and Certifications RoHS
Inductance Range 0.4700 microH
Rated DC Current 5800 milliamps
View Details
Multi-Layer Ferrite Bead -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Multilayer
Impedance 5 to 2700 ohms
DCR 0.0100 to 1.5 ohms
View Details