Fair-Rite Products Corp. Inductor and Choke 2508051027Y1

Description
FERRITE BEAD 1K OHM 0805 1LN Product overview: 2508051027Y1 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508051027Y1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0805 1LN Product overview: 2508051027Y1 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508051027Y1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-2508051027Y1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-2508051027Y1
Inductor and Choke 841-2508051027Y1
FERRITE BEAD 1K OHM 0805 1LN Product overview: 2508051027Y1 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508051027Y1 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: 2508051027Y1 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2508051027Y1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 1934-1009-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1009-6-ND
Ferrite Beads and Chips 1934-1009-6-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 300mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1009-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1009-2-ND
Ferrite Beads and Chips 1934-1009-2-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 300mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1009-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1009-1-ND
Ferrite Beads and Chips 1934-1009-1-ND
1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 300mOhm

1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Bead, 1 Kohm, 1A, 0805; Ferrite Case Style Fair-Rite - 78AC7218 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 1A, 0805; Ferrite Case Style Fair-Rite
78AC7218
Ferrite Bead, 1 Kohm, 1A, 0805; Ferrite Case Style Fair-Rite 78AC7218
FERRITE BEAD, 1 KOHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1A; Product Range:-; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1A; Product Range:-; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-2508051027Y1 1934-1009-6-ND 78AC7218
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1 Kohm, 1A, 0805; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2472SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details