Fair-Rite Products Corp. Ferrite Beads and Chips 2506036017Y0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1486-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1486-1-ND
Ferrite Beads and Chips 1934-1486-1-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1486-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1486-2-ND
Ferrite Beads and Chips 1934-1486-2-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1486-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1486-6-ND
Ferrite Beads and Chips 1934-1486-6-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Fair-Rite - 95H6688 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Fair-Rite
95H6688
Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Fair-Rite 95H6688
FERRITE BEAD, 0.35OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Fair-Rite - 23C6282 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Fair-Rite
23C6282
Ferrite Bead, 0.35Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Fair-Rite 23C6282
FERRITE BEAD, 0.35OHM, 400mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 400mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1486-1-ND 95H6688
Product Name Ferrite Beads and Chips Ferrite Bead, 0.35Ohm, 400Ma, 0603; Ferrite Case Style Fair-Rite
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709323 - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.00E-4 ohms
Rated DC Current 300 milliamps
Impedance 600 ohms
View Details
0402AF Ferrite Chip Inductors - 0402AF-330 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details