1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm
FERRITE BEAD 60 OHM 0603 1LN Product overview: 2506036007Y0 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2506036007Y0 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1934-1442-6-ND | 841-2506036007Y0 |
| Product Name | Ferrite Beads and Chips | 60 OHM Inductor and Choke |
| DCR | 0.1500 ohms | |
| Rated DC Current | 400 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |