Fair-Rite Products Corp. Ferrite Beads and Chips 2506033017Z0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1391-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1391-6-ND
Ferrite Beads and Chips 1934-1391-6-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1391-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1391-2-ND
Ferrite Beads and Chips 1934-1391-2-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1391-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1391-1-ND
Ferrite Beads and Chips 1934-1391-1-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 350mOhm

Supplier's Site Datasheet
Ferrite Bead, 300 Ohm, 0.45A, 0603; Ferrite Case Style Fair-Rite - 78AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 0.45A, 0603; Ferrite Case Style Fair-Rite
78AC7217
Ferrite Bead, 300 Ohm, 0.45A, 0603; Ferrite Case Style Fair-Rite 78AC7217
FERRITE BEAD, 300 OHM, 0.45A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 300 OHM, 0.45A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1391-6-ND 78AC7217
Product Name Ferrite Beads and Chips Ferrite Bead, 300 Ohm, 0.45A, 0603; Ferrite Case Style Fair-Rite
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 450 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709323 - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.00E-4 ohms
Rated DC Current 300 milliamps
Impedance 600 ohms
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details