Fair-Rite Products Corp. Ferrite Beads and Chips 2506033007Y3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1439-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1439-2-ND
Ferrite Beads and Chips 1934-1439-2-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1439-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1439-1-ND
Ferrite Beads and Chips 1934-1439-1-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1439-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1439-6-ND
Ferrite Beads and Chips 1934-1439-6-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.04Ohm, 3A, 0603; Ferrite Case Style Fair-Rite - 03P0848 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04Ohm, 3A, 0603; Ferrite Case Style Fair-Rite
03P0848
Ferrite Bead, 0.04Ohm, 3A, 0603; Ferrite Case Style Fair-Rite 03P0848
FERRITE BEAD, 0.04OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:41ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.04OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:41ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.04Ohm, 3A, 0603, Full Reel; Ferrite Case Style Fair-Rite - 20J6615 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04Ohm, 3A, 0603, Full Reel; Ferrite Case Style Fair-Rite
20J6615
Ferrite Bead, 0.04Ohm, 3A, 0603, Full Reel; Ferrite Case Style Fair-Rite 20J6615
FERRITE BEAD, 0.04OHM, 3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:41ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.04OHM, 3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:41ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1439-2-ND 03P0848
Product Name Ferrite Beads and Chips Ferrite Bead, 0.04Ohm, 3A, 0603; Ferrite Case Style Fair-Rite
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated DC Current 1000 milliamps
Impedance 10 ohms
EIA Case Size 0402 (1005M)
View Details
0603AF Ferrite Chip Inductors - 0603AF-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details