Fair-Rite Products Corp. Ferrite Beads and Chips 2506033007Y0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1433-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1433-1-ND
Ferrite Beads and Chips 1934-1433-1-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1433-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1433-6-ND
Ferrite Beads and Chips 1934-1433-6-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1433-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1433-2-ND
Ferrite Beads and Chips 1934-1433-2-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm

Supplier's Site Datasheet
Ferrite Bead, 30 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite - 78AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite
78AC7215
Ferrite Bead, 30 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite 78AC7215
FERRITE BEAD, 30 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1433-1-ND 78AC7215
Product Name Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Rated DC Current 300 milliamps
Impedance 600 ohms
View Details
DO3340P Series Surface Mount Power Inductors - DO3340P-104 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details