Fair-Rite Products Corp. Ferrite Beads and Chips 2506031517Y0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1440-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1440-6-ND
Ferrite Beads and Chips 1934-1440-6-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1440-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1440-1-ND
Ferrite Beads and Chips 1934-1440-1-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1440-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1440-2-ND
Ferrite Beads and Chips 1934-1440-2-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 150mOhm

Supplier's Site Datasheet
Ferrite Bead, 150 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite - 78AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite
78AC7214
Ferrite Bead, 150 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite 78AC7214
FERRITE BEAD, 150 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 150 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1440-6-ND 78AC7214
Product Name Ferrite Beads and Chips Ferrite Bead, 150 Ohm, 0.4A, 0603; Ferrite Case Style Fair-Rite
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709354 - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.00E-4 ohms
Rated DC Current 250 milliamps
Impedance 600 ohms
View Details
DO1605T Series Low Profile Surface Mount Power Inductors - DO1605T-472 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details