Fair-Rite Products Corp. Cable Ferrites 0475178281

Description
"Hinged (Snap On) Free Hanging Ferrite Core ID 0.354"" Dia (8.99mm) OD 0.827"" W x 0.413"" H (21.01mm x 10.49mm) Length 1.551"" (39.40mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core ID 0.354"" Dia (8.99mm) OD 0.827"" W x 0.413"" H (21.01mm x 10.49mm) Length 1.551"" (39.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1147-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1147-ND
Cable Ferrites 1934-1147-ND
"Hinged (Snap On) Free Hanging Ferrite Core ID 0.354"" Dia (8.99mm) OD 0.827"" W x 0.413"" H (21.01mm x 10.49mm) Length 1.551"" (39.40mm)"

"Hinged (Snap On) Free Hanging Ferrite Core ID 0.354"" Dia (8.99mm) OD 0.827"" W x 0.413"" H (21.01mm x 10.49mm) Length 1.551"" (39.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1147-ND
Product Name Cable Ferrites
Impedance 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0036uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176743-1 - TE Connectivity
Specs
Impedance 50 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers