Fair-Rite Products Corp. Cable Ferrites 0461184751

Description
FERRITE CORE 139 OHM HINGED
Request a Quote Datasheet
Description
FERRITE CORE 139 OHM HINGED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-0461184751-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-0461184751-ND
Cable Ferrites 1934-0461184751-ND
FERRITE CORE 139 OHM HINGED

FERRITE CORE 139 OHM HINGED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-0461184751-ND
Product Name Cable Ferrites
Impedance 139 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1uH 25MHz 0.19A Inductor and Choke - 71-0603HL-102XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2176745-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details