Fair-Rite Products Corp. Cable Ferrites 0444185751

Description
44 MATERIAL OVAL SNAP-IT
Request a Quote Datasheet
Description
44 MATERIAL OVAL SNAP-IT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-0444185751-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-0444185751-ND
Cable Ferrites 1934-0444185751-ND
44 MATERIAL OVAL SNAP-IT

44 MATERIAL OVAL SNAP-IT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-0444185751-ND
Product Name Cable Ferrites
Impedance 188 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-9 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.4500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603CS-51NXJLW - 1185099-0603CS-51NXJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 200000 kHz
DCR 0.2700 ohms
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers