Fair-Rite Products Corp. Cable Ferrites 0443178181

Description
"Hinged (Snap On) Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.169"" Dia (4.29mm) OD 0.465"" W x 0.221"" H (11.81mm x 5.61mm) Length 0.913"" (23.19mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.169"" Dia (4.29mm) OD 0.465"" W x 0.221"" H (11.81mm x 5.61mm) Length 0.913"" (23.19mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1051-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1051-ND
Cable Ferrites 1934-1051-ND
"Hinged (Snap On) Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.169"" Dia (4.29mm) OD 0.465"" W x 0.221"" H (11.81mm x 5.61mm) Length 0.913"" (23.19mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 125Ohm @ 100MHz ID 0.169"" Dia (4.29mm) OD 0.465"" W x 0.221"" H (11.81mm x 5.61mm) Length 0.913"" (23.19mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1051-ND
Product Name Cable Ferrites
Impedance 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0300ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.9uH 7.13KOhm 7.9MHz Inductor and Choke - 71-0402DF-901XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers