FactoryMation TY-10B

Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years
Description
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
TY-10B
TY-10B
Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR NEMA 56 Frame, Aluminum Construction Totally Enclosed Fan Cooled Enclosure Inverter Duty: Constant Torque 5:1, Variable Torque 10:1 IP55 degree of protection NEMA Design B Class F insulation Service Factor 1.15 Flexible Conduit Box Location (Available as Top, Right or Left Mounted) Easy conversion to F1, F2 (Fitted removable mounting feet) Double Shielded Ball Bearings Provision for drainage holes in lowest points of the motor UL Listed, CSA Certified, CE marked CSA approved for Class I ; Division II ; Groups A,B,C & D Warranty: 2 years

Features:
BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR
**Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.75HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR

  • NEMA 56 Frame, Aluminum Construction
  • Totally Enclosed Fan Cooled Enclosure
  • Inverter Duty: Constant Torque 5:1, Variable Torque 10:1
  • IP55 degree of protection
  • NEMA Design B
  • Class F insulation
  • Service Factor 1.15
  • Flexible Conduit Box Location
    (Available as Top, Right or Left Mounted)
  • Easy conversion to F1, F2 (Fitted removable mounting feet)
  • Double Shielded Ball Bearings
  • Provision for drainage holes in lowest points of the motor
  • UL Listed, CSA Certified, CE marked
  • CSA approved for Class I ; Division II ; Groups A,B,C & D
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  FactoryMation
Product Category AC Motors
Product Name TY-10B
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor For Coffee Grinder 230V 50Hz - YHD-9050 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Output Power 0.4088 HP
Continuous Current 1.35 amps
Continuous Torque 11.1 In-lbs (12.76 kg-cm)
View Details
AC Motors - 2052868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1440 rpm
View Details
SD41 400V 2800 RPM 3 PHASE 50Hz - 412.835 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details