FactoryMation TC4W-N4N

Description
Features: Iboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pk Operating temperature -50°C to +150°C Self-extinguishing for UL 94V2 Maximum elongation 42% 100% Diameter expansion Halogen - free
Description
Features: Iboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pk Operating temperature -50°C to +150°C Self-extinguishing for UL 94V2 Maximum elongation 42% 100% Diameter expansion Halogen - free

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
TC4W-N4N
TC4W-N4N
Features: Iboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pk Operating temperature -50°C to +150°C Self-extinguishing for UL 94V2 Maximum elongation 42% 100% Diameter expansion Halogen - free

Features:
Iboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 1.125" (30mm), Nominal Diameter Range .984" (25mm) to 1.890" (48mm), black, 164ft./pk

  • Operating temperature -50°C to +150°C
  • Self-extinguishing for UL 94V2
  • Maximum elongation 42%
  • 100% Diameter expansion
  • Halogen - free
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Wiring Ducts
Product Name TC4W-N4N
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Cable Trunking - 2099672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 3.28 ft (1 m)
View Details
Unslotted Wall Wire Ducts with Lid - B60x60US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details