FactoryMation TC4H-14R

Description
Features: Iboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pk Operating temperature -50°C to +150°C Self-extinguishing for UL 94V2 Maximum elongation 42% 100% Diameter expansion Halogen - free
Description
Features: Iboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pk Operating temperature -50°C to +150°C Self-extinguishing for UL 94V2 Maximum elongation 42% 100% Diameter expansion Halogen - free

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
TC4H-14R
TC4H-14R
Features: Iboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pk Operating temperature -50°C to +150°C Self-extinguishing for UL 94V2 Maximum elongation 42% 100% Diameter expansion Halogen - free

Features:
Iboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pkIboco Braided Expandable Sleeving, Nominal I.D. 0.750" (20mm), Nominal Diameter Range 0.630" (16mm) to 1.378" (35mm), black, 164ft./pk

  • Operating temperature -50°C to +150°C
  • Self-extinguishing for UL 94V2
  • Maximum elongation 42%
  • 100% Diameter expansion
  • Halogen - free
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Wiring Ducts
Product Name TC4H-14R
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 3.28 ft (1 m)
View Details
Unslotted Wall Wire Ducts with Lid - B100x130US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details