Features: WEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassis
Universal voltage (220 to 575 VAC)
Protected Chassis Enclosure
Significant reduction of mechanical stresses on coupling and transmission devices (gearboxes, pulleys, gears, conveyors, etc.) during start
Avoids the “water hammer” in pumps
Easy operation, setup, maintenance and installation
Operates in environments up to 55ºC (with no derating)
Integrated electronic motor protection
Built-in electronic thermal relay
Features:
WEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassis
- Universal voltage (220 to 575 VAC)
- Protected Chassis Enclosure
- Significant reduction of mechanical stresses on coupling and transmission devices (gearboxes,
pulleys, gears, conveyors, etc.) during start
- Avoids the “water hammer” in pumps
- Easy operation, setup, maintenance and installation
- Operates in environments up to 55ºC (with no derating)
- Integrated electronic motor protection
- Built-in electronic thermal relay