FactoryMation PT03G-0500-0420C

Description
Features: Kitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-0500-0420C
PT03G-0500-0420C
Features: Kitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mAKitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 4-20mA

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP65 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name PT03G-0500-0420C
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2726980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Sealed; Sealed
Media Gas; Air
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
60CP Ceramic Capacitive Pressure Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details