FactoryMation PT03G-0050-0005V

Description
Features: Autonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input PowerAutonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input Power Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms
Description
Features: Autonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input PowerAutonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input Power Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-0050-0005V
PT03G-0050-0005V
Features: Autonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input PowerAutonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input Power Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms

Features:
Autonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input PowerAutonics Digital Temperature Indicator, 1/8 DIN Horizontal, Single display, 4 Digit, 100-240 VAC Input Power

  • Input voltage 100-240 VAC, ± 10% (50/60Hz)
  • Simple keypad setup
  • SSR and Relay (3A) outputs in one unit
  • Type J or K thermocouple input or 3-wire Pt100 RTD input
  • Secondary alarm outputs available
  • Thermocouple burnout detection
  • Loop break alarm
  • Indicator only models available
  • PID with Autotune available
  • Sampling period 100ms
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name PT03G-0050-0005V
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 6125436 - RS Components, Ltd.
Specs
Control PID
Interface Digital Front Panel
Standards and Compliance RoHS
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details