FactoryMation PT03G-0015-0005V

Description
Features: Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms
Description
Features: Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-0015-0005V
PT03G-0015-0005V
Features: Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC Input voltage 100-240 VAC, ± 10% (50/60Hz) Simple keypad setup SSR and Relay (3A) outputs in one unit Type J or K thermocouple input or 3-wire Pt100 RTD input Secondary alarm outputs available Thermocouple burnout detection Loop break alarm Indicator only models available PID with Autotune available Sampling period 100ms

Features:
Autonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VACAutonics Digital Temperature Controller, 1/16 DIN, Single display, 4 Digit, ON/OFF or PID Control, 100-240 VAC Input Power, 1 Relay 3A@250VAC and 1 SSR main output + 1 Alarm Output 1A@250VAC

  • Input voltage 100-240 VAC, ± 10% (50/60Hz)
  • Simple keypad setup
  • SSR and Relay (3A) outputs in one unit
  • Type J or K thermocouple input or 3-wire Pt100 RTD input
  • Secondary alarm outputs available
  • Thermocouple burnout detection
  • Loop break alarm
  • Indicator only models available
  • PID with Autotune available
  • Sampling period 100ms
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name PT03G-0015-0005V
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 4185127 - RS Components, Ltd.
Specs
Temperature Thermocouple
Type DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Current, resistance transducer, thermocouple, voltage
Control Outputs 1 outputs
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details