FactoryMation MS86S-SD-10-R

Description
Features: Menics 86mm Signal Lights, Xenon Strobe, 110VAC, RedMenics 86mm Signal Lights, Xenon Strobe, 110VAC, Red Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)
Description
Features: Menics 86mm Signal Lights, Xenon Strobe, 110VAC, RedMenics 86mm Signal Lights, Xenon Strobe, 110VAC, Red Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
MS86S-SD-10-R
MS86S-SD-10-R
Features: Menics 86mm Signal Lights, Xenon Strobe, 110VAC, RedMenics 86mm Signal Lights, Xenon Strobe, 110VAC, Red Ultra bright LED or Xenon lamps Wide light distribution with prism-cut dome shape lens Outstanding visibility at distance Selectable Steady or Flashing Modes for LED lights PCB module style Xenon lamp Fast and easy replacement of lamp Red, yellow, green, blue and clear 300mm (1ft) cable IP65 rated (IP52 with buzzer)

Features:
Menics 86mm Signal Lights, Xenon Strobe, 110VAC, RedMenics 86mm Signal Lights, Xenon Strobe, 110VAC, Red

  • Ultra bright LED or Xenon lamps
  • Wide light distribution with prism-cut dome shape lens
  • Outstanding visibility at distance
  • Selectable Steady or Flashing Modes for LED lights
  • PCB module style Xenon lamp
  • Fast and easy replacement of lamp
  • Red, yellow, green, blue and clear
  • 300mm (1ft) cable
  • IP65 rated (IP52 with buzzer)
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pilot Lights and Indicator Lights
Product Name MS86S-SD-10-R
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1246422 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details